Capital Lighting, Inc. LS-16963 Bathroom Fixtures-Three Lights 334629

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce UPC: 088675448143 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce UPC: 088675448143 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-16963 Bathroom Fixtures-Three Lights - 334629 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16963 Bathroom Fixtures-Three Lights
334629
LS-16963 Bathroom Fixtures-Three Lights 334629
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce UPC: 088675448143 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Wall Sconce
UPC: 088675448143
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334629
Product Name LS-16963 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details