Capital Lighting, Inc. LS-18141ALU Mini Pendants-Cable 334626

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 76.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Aluminum Weight: 1.2 Product Name: Three Light Pendant UPC: 088675449980 Category: Pendant Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 76.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Aluminum Weight: 1.2 Product Name: Three Light Pendant UPC: 088675449980 Category: Pendant Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-18141ALU Mini Pendants-Cable - 334626 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18141ALU Mini Pendants-Cable
334626
LS-18141ALU Mini Pendants-Cable 334626
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 76.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Aluminum Weight: 1.2 Product Name: Three Light Pendant UPC: 088675449980 Category: Pendant Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 76.00
Bulb
Type: LED
Qty: 3
Wattage: 1
Finish: Aluminum
Weight: 1.2
Product Name: Three Light Pendant
UPC: 088675449980
Category: Pendant
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334626
Product Name LS-18141ALU Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details