Capital Lighting, Inc. LS-17801ALU Semi-Flush Mts.-Spot Lights 334624

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 11.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Aluminum Weight: 1.4 Product Name: One Light Flush Mount UPC: 088675449911 Category: Semi-Flush Mount Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 11.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Aluminum Weight: 1.4 Product Name: One Light Flush Mount UPC: 088675449911 Category: Semi-Flush Mount Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-17801ALU Semi-Flush Mts.-Spot Lights - 334624 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17801ALU Semi-Flush Mts.-Spot Lights
334624
LS-17801ALU Semi-Flush Mts.-Spot Lights 334624
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 11.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Aluminum Weight: 1.4 Product Name: One Light Flush Mount UPC: 088675449911 Category: Semi-Flush Mount Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 11.75
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Aluminum
Weight: 1.4
Product Name: One Light Flush Mount
UPC: 088675449911
Category: Semi-Flush Mount
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334624
Product Name LS-17801ALU Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details