Capital Lighting, Inc. LS-18735 Mid. Chandeliers-Glass Up 334622

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675453796 Glass: Frost/ Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675453796 Glass: Frost/ Clear

Suppliers

Company
Product
Description
Supplier Links
LS-18735 Mid. Chandeliers-Glass Up - 334622 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18735 Mid. Chandeliers-Glass Up
334622
LS-18735 Mid. Chandeliers-Glass Up 334622
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675453796 Glass: Frost/ Clear

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Steel
Product Name: Five Light Up Lighting Chandelier
UPC: 088675453796
Glass: Frost/ Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334622
Product Name LS-18735 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details