Capital Lighting, Inc. LS-18724 Island/Pool Table-4 Light + 334621

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 16.00 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Polished Steel Product Name: Four Light Island / Billiard Fixture UPC: 088675453710 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 16.00 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Polished Steel Product Name: Four Light Island / Billiard Fixture UPC: 088675453710 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-18724 Island/Pool Table-4 Light + - 334621 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18724 Island/Pool Table-4 Light +
334621
LS-18724 Island/Pool Table-4 Light + 334621
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 16.00 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Polished Steel Product Name: Four Light Island / Billiard Fixture UPC: 088675453710 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 16.00
Bulb
Type: GU-10
Qty: 4
Wattage: 35
Finish: Polished Steel
Product Name: Four Light Island / Billiard Fixture
UPC: 088675453710
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334621
Product Name LS-18724 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details