Capital Lighting, Inc. LS-16317 Sconces-Single Glass 334611

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Steel Metal Hardware & Mesh Accent Product Name: One Light Wall Sconce UPC: 088675451884 Glass: Frost & Clear Edged Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Steel Metal Hardware & Mesh Accent Product Name: One Light Wall Sconce UPC: 088675451884 Glass: Frost & Clear Edged Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16317 Sconces-Single Glass - 334611 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16317 Sconces-Single Glass
334611
LS-16317 Sconces-Single Glass 334611
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Steel Metal Hardware & Mesh Accent Product Name: One Light Wall Sconce UPC: 088675451884 Glass: Frost & Clear Edged Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 9.00
Bulb
Qty: 1
Wattage: 100
Finish: Polished Steel Metal Hardware & Mesh Accent
Product Name: One Light Wall Sconce
UPC: 088675451884
Glass: Frost & Clear Edged
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334611
Product Name LS-16317 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details