Capital Lighting, Inc. LS-16731 Sconces-Single Glass 334606

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675453734 Glass: Frost/ Clear Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675453734 Glass: Frost/ Clear Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16731 Sconces-Single Glass - 334606 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16731 Sconces-Single Glass
334606
LS-16731 Sconces-Single Glass 334606
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675453734 Glass: Frost/ Clear Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675453734
Glass: Frost/ Clear
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334606
Product Name LS-16731 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details