Capital Lighting, Inc. LS-16961 Sconces-Single Glass 334605

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675448129 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675448129 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-16961 Sconces-Single Glass - 334605 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16961 Sconces-Single Glass
334605
LS-16961 Sconces-Single Glass 334605
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675448129 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
UPC: 088675448129
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334605
Product Name LS-16961 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details