Capital Lighting, Inc. LS-16732 Bathroom Fixtures-Two Lights 334603

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675453741 Glass: Frost/ Clear Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675453741 Glass: Frost/ Clear Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16732 Bathroom Fixtures-Two Lights - 334603 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16732 Bathroom Fixtures-Two Lights
334603
LS-16732 Bathroom Fixtures-Two Lights 334603
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675453741 Glass: Frost/ Clear Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Steel
Product Name: Two Light Wall Sconce
UPC: 088675453741
Glass: Frost/ Clear
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334603
Product Name LS-16732 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details