Capital Lighting, Inc. LS-16733 Bathroom Fixtures-Three Lights 334601

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675453758 Glass: Frost/ Clear Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675453758 Glass: Frost/ Clear Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16733 Bathroom Fixtures-Three Lights - 334601 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16733 Bathroom Fixtures-Three Lights
334601
LS-16733 Bathroom Fixtures-Three Lights 334601
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675453758 Glass: Frost/ Clear Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Steel
Product Name: Three Light Bathroom Fixture
UPC: 088675453758
Glass: Frost/ Clear
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334601
Product Name LS-16733 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details