Capital Lighting, Inc. LS-16830 Sconces-Single Glass 334600

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 4.5 Product Name: One Light Wall Lamp UPC: 088675455202 Category: Wall Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 4.5 Product Name: One Light Wall Lamp UPC: 088675455202 Category: Wall Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-16830 Sconces-Single Glass - 334600 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16830 Sconces-Single Glass
334600
LS-16830 Sconces-Single Glass 334600
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 4.5 Product Name: One Light Wall Lamp UPC: 088675455202 Category: Wall Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 4.5
Product Name: One Light Wall Lamp
UPC: 088675455202
Category: Wall Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334600
Product Name LS-16830 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details