Capital Lighting, Inc. 72363-171 Exterior -Wall Mount 334596

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72363-171 Exterior -Wall Mount - 334596 - Capital Lighting, Inc.
Columbus, OH, USA
72363-171 Exterior -Wall Mount
334596
72363-171 Exterior -Wall Mount 334596
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334596
Product Name 72363-171 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details