Capital Lighting, Inc. 72372-615B Exterior -Wall Mt./Flush 334591

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 3 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Dorian Bronze Product Name: Pocket Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 3 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Dorian Bronze Product Name: Pocket Lantern

Suppliers

Company
Product
Description
Supplier Links
72372-615B Exterior -Wall Mt./Flush - 334591 - Capital Lighting, Inc.
Columbus, OH, USA
72372-615B Exterior -Wall Mt./Flush
334591
72372-615B Exterior -Wall Mt./Flush 334591
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 3 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Dorian Bronze Product Name: Pocket Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.25
Extension: 3
Bulb
Type: GU-10
Qty: 4
Wattage: 35
Finish: Dorian Bronze
Product Name: Pocket Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334591
Product Name 72372-615B Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details