Capital Lighting, Inc. 72396-143C Exterior -Post/Pier Head 334577

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Oil Rubbed Bronze w/Gold Highlights Product Name: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Oil Rubbed Bronze w/Gold Highlights Product Name: Post Mount

Suppliers

Company
Product
Description
Supplier Links
72396-143C Exterior -Post/Pier Head - 334577 - Capital Lighting, Inc.
Columbus, OH, USA
72396-143C Exterior -Post/Pier Head
334577
72396-143C Exterior -Post/Pier Head 334577
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Oil Rubbed Bronze w/Gold Highlights Product Name: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.75
Bulb
Type: LED
Qty: 1
Wattage: 10
Finish: Oil Rubbed Bronze w/Gold Highlights
Product Name: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334577
Product Name 72396-143C Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details