Capital Lighting, Inc. 72400-615B Exterior -Wall Mount 334574

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.75 Extension: 3.75 Bulb Type: GU-10 Qty: 2 Wattage: 35 Finish: Dorian Bronze Product Name: Pocket Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.75 Extension: 3.75 Bulb Type: GU-10 Qty: 2 Wattage: 35 Finish: Dorian Bronze Product Name: Pocket Lantern

Suppliers

Company
Product
Description
Supplier Links
72400-615B Exterior -Wall Mount - 334574 - Capital Lighting, Inc.
Columbus, OH, USA
72400-615B Exterior -Wall Mount
334574
72400-615B Exterior -Wall Mount 334574
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.75 Extension: 3.75 Bulb Type: GU-10 Qty: 2 Wattage: 35 Finish: Dorian Bronze Product Name: Pocket Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.75
Extension: 3.75
Bulb
Type: GU-10
Qty: 2
Wattage: 35
Finish: Dorian Bronze
Product Name: Pocket Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334574
Product Name 72400-615B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details