Capital Lighting, Inc. W5271-84 Sconces-Single Glass 334544

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bracket

Suppliers

Company
Product
Description
Supplier Links
W5271-84 Sconces-Single Glass - 334544 - Capital Lighting, Inc.
Columbus, OH, USA
W5271-84 Sconces-Single Glass
334544
W5271-84 Sconces-Single Glass 334544
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 5.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Bath Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334544
Product Name W5271-84 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details