Capital Lighting, Inc. C41221 Lamps-Table Lamps 334480

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Bronze Weight: 6.8 Product Name: One Light Table Lamp UPC: 088675495512 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Bronze Weight: 6.8 Product Name: One Light Table Lamp UPC: 088675495512 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41221 Lamps-Table Lamps - 334480 - Capital Lighting, Inc.
Columbus, OH, USA
C41221 Lamps-Table Lamps
334480
C41221 Lamps-Table Lamps 334480
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Bronze Weight: 6.8 Product Name: One Light Table Lamp UPC: 088675495512 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Dark Bronze
Weight: 6.8
Product Name: One Light Table Lamp
UPC: 088675495512
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334480
Product Name C41221 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details