Capital Lighting, Inc. LS-21804ALU Lamps-Desk/Piano Lamps 334397

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Aluminum Weight: 2.3 Product Name: One Light Desk Lamp UPC: 088675449935 Category: Desk Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Aluminum Weight: 2.3 Product Name: One Light Desk Lamp UPC: 088675449935 Category: Desk Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-21804ALU Lamps-Desk/Piano Lamps - 334397 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21804ALU Lamps-Desk/Piano Lamps
334397
LS-21804ALU Lamps-Desk/Piano Lamps 334397
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Aluminum Weight: 2.3 Product Name: One Light Desk Lamp UPC: 088675449935 Category: Desk Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.50
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Aluminum
Weight: 2.3
Product Name: One Light Desk Lamp
UPC: 088675449935
Category: Desk Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334397
Product Name LS-21804ALU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details