Capital Lighting, Inc. LS-81904 Lamps-Floor Lamps 334385

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 62.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 14 Product Name: One Light Floor Lamp UPC: 088675451556 Category: Floor Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 62.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 14 Product Name: One Light Floor Lamp UPC: 088675451556 Category: Floor Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-81904 Lamps-Floor Lamps - 334385 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81904 Lamps-Floor Lamps
334385
LS-81904 Lamps-Floor Lamps 334385
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 62.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 14 Product Name: One Light Floor Lamp UPC: 088675451556 Category: Floor Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 62.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Bronze
Weight: 14
Product Name: One Light Floor Lamp
UPC: 088675451556
Category: Floor Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334385
Product Name LS-81904 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details