Capital Lighting, Inc. LS-81850 Lamps-Floor Lamps 334381

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Walnut Weight: 8 Product Name: Two Light Floor Lamp UPC: 088675452799 Category: Floor Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Walnut Weight: 8 Product Name: Two Light Floor Lamp UPC: 088675452799 Category: Floor Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-81850 Lamps-Floor Lamps - 334381 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81850 Lamps-Floor Lamps
334381
LS-81850 Lamps-Floor Lamps 334381
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Walnut Weight: 8 Product Name: Two Light Floor Lamp UPC: 088675452799 Category: Floor Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 47.25
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Walnut
Weight: 8
Product Name: Two Light Floor Lamp
UPC: 088675452799
Category: Floor Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334381
Product Name LS-81850 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details