Capital Lighting, Inc. LS-21964PS/FRO Lamps-Desk/Piano Lamps 334373

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 21.50 Bulb Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Desk Lamp UPC: 088675452584 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 21.50 Bulb Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Desk Lamp UPC: 088675452584 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-21964PS/FRO Lamps-Desk/Piano Lamps - 334373 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21964PS/FRO Lamps-Desk/Piano Lamps
334373
LS-21964PS/FRO Lamps-Desk/Piano Lamps 334373
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 21.50 Bulb Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Desk Lamp UPC: 088675452584 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 21.50
Bulb
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Desk Lamp
UPC: 088675452584
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334373
Product Name LS-21964PS/FRO Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details