Capital Lighting, Inc. LS-22035 Lamps-Table Lamps 334369

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675453666
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675453666

Suppliers

Company
Product
Description
Supplier Links
LS-22035 Lamps-Table Lamps - 334369 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22035 Lamps-Table Lamps
334369
LS-22035 Lamps-Table Lamps 334369
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675453666

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 26.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675453666

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334369
Product Name LS-22035 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details