Capital Lighting, Inc. LS-22047PURP Lamps-Table Lamps 334362

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Purple Product Name: One Light Table Lamp UPC: 088675453840
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Purple Product Name: One Light Table Lamp UPC: 088675453840

Suppliers

Company
Product
Description
Supplier Links
LS-22047PURP Lamps-Table Lamps - 334362 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22047PURP Lamps-Table Lamps
334362
LS-22047PURP Lamps-Table Lamps 334362
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Purple Product Name: One Light Table Lamp UPC: 088675453840

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.25
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Purple
Product Name: One Light Table Lamp
UPC: 088675453840

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334362
Product Name LS-22047PURP Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details