Capital Lighting, Inc. LS-5434 Flush Mounts-Bowl Style 334359

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Flush Mount Ceiling Light UPC: 088675451815
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Flush Mount Ceiling Light UPC: 088675451815

Suppliers

Company
Product
Description
Supplier Links
LS-5434 Flush Mounts-Bowl Style - 334359 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5434 Flush Mounts-Bowl Style
334359
LS-5434 Flush Mounts-Bowl Style 334359
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Flush Mount Ceiling Light UPC: 088675451815

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.00
Length 5.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Flush Mount Ceiling Light
UPC: 088675451815

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334359
Product Name LS-5434 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details