Capital Lighting, Inc. LS-5836 Flush Mounts-Other 334355

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 3.50 Length 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675452751 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 3.50 Length 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675452751 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-5836 Flush Mounts-Other - 334355 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5836 Flush Mounts-Other
334355
LS-5836 Flush Mounts-Other 334355
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 3.50 Length 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675452751 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 3.50
Length 3.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Steel
Product Name: Two Light Flush Mount Ceiling Light
UPC: 088675452751
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334355
Product Name LS-5836 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details