Capital Lighting, Inc. LS-5732 Semi-Flush Mts.-Bowl Style 334351

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Semi Flush Mount Ceiling Light UPC: 088675453772 Glass: Frost Canopy: 5.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Semi Flush Mount Ceiling Light UPC: 088675453772 Glass: Frost Canopy: 5.5

Suppliers

Company
Product
Description
Supplier Links
LS-5732 Semi-Flush Mts.-Bowl Style - 334351 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5732 Semi-Flush Mts.-Bowl Style
334351
LS-5732 Semi-Flush Mts.-Bowl Style 334351
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Semi Flush Mount Ceiling Light UPC: 088675453772 Glass: Frost Canopy: 5.5

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 10.50
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Two Light Semi Flush Mount Ceiling Light
UPC: 088675453772
Glass: Frost
Canopy: 5.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334351
Product Name LS-5732 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details