Capital Lighting, Inc. LS-5750 Flush Mounts-Drum Shades 334350

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675453147
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675453147

Suppliers

Company
Product
Description
Supplier Links
LS-5750 Flush Mounts-Drum Shades - 334350 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5750 Flush Mounts-Drum Shades
334350
LS-5750 Flush Mounts-Drum Shades 334350
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675453147

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Two Light Flush Mount Ceiling Light
UPC: 088675453147

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334350
Product Name LS-5750 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details