Capital Lighting, Inc. LS-22002 Lamps-Table Lamps 334347

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Gun Metal Weight: 9 Product Name: One Light Table Lamp UPC: 088675453116 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Gun Metal Weight: 9 Product Name: One Light Table Lamp UPC: 088675453116 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-22002 Lamps-Table Lamps - 334347 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22002 Lamps-Table Lamps
334347
LS-22002 Lamps-Table Lamps 334347
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Gun Metal Weight: 9 Product Name: One Light Table Lamp UPC: 088675453116 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Gun Metal
Weight: 9
Product Name: One Light Table Lamp
UPC: 088675453116
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334347
Product Name LS-22002 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details