Capital Lighting, Inc. LS-22006BLK Lamps-Accent Lamps 334346

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Product Name: One Light LED Clamp-On Lamp UPC: 088675453321
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Product Name: One Light LED Clamp-On Lamp UPC: 088675453321

Suppliers

Company
Product
Description
Supplier Links
LS-22006BLK Lamps-Accent Lamps - 334346 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22006BLK Lamps-Accent Lamps
334346
LS-22006BLK Lamps-Accent Lamps 334346
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Product Name: One Light LED Clamp-On Lamp UPC: 088675453321

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black
Product Name: One Light LED Clamp-On Lamp
UPC: 088675453321

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334346
Product Name LS-22006BLK Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details