Capital Lighting, Inc. LS-22022 Lamps-Table Lamps 334345

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 7 Product Name: One Light Table Lamp UPC: 088675453512 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 7 Product Name: One Light Table Lamp UPC: 088675453512 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-22022 Lamps-Table Lamps - 334345 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22022 Lamps-Table Lamps
334345
LS-22022 Lamps-Table Lamps 334345
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 7 Product Name: One Light Table Lamp UPC: 088675453512 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 7
Product Name: One Light Table Lamp
UPC: 088675453512
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334345
Product Name LS-22022 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details