Capital Lighting, Inc. LS-22004 Lamps-Table Lamps 334344

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675453307
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675453307

Suppliers

Company
Product
Description
Supplier Links
LS-22004 Lamps-Table Lamps - 334344 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22004 Lamps-Table Lamps
334344
LS-22004 Lamps-Table Lamps 334344
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675453307

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 18.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675453307

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334344
Product Name LS-22004 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details