Capital Lighting, Inc. LS-22009 Lamps-Table Lamps 334341

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Weight: 13 Product Name: One Light Table Lamp UPC: 088675453338 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Weight: 13 Product Name: One Light Table Lamp UPC: 088675453338 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-22009 Lamps-Table Lamps - 334341 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22009 Lamps-Table Lamps
334341
LS-22009 Lamps-Table Lamps 334341
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Weight: 13 Product Name: One Light Table Lamp UPC: 088675453338 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 25.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Weight: 13
Product Name: One Light Table Lamp
UPC: 088675453338
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334341
Product Name LS-22009 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details