Capital Lighting, Inc. LS-22048SILV Lamps-Desk/Piano Lamps 334339

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Silver Product Name: One Light LED Desk Lamp UPC: 088675453963
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Silver Product Name: One Light LED Desk Lamp UPC: 088675453963

Suppliers

Company
Product
Description
Supplier Links
LS-22048SILV Lamps-Desk/Piano Lamps - 334339 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22048SILV Lamps-Desk/Piano Lamps
334339
LS-22048SILV Lamps-Desk/Piano Lamps 334339
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Silver Product Name: One Light LED Desk Lamp UPC: 088675453963

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 24.00
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Silver
Product Name: One Light LED Desk Lamp
UPC: 088675453963

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334339
Product Name LS-22048SILV Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details