Capital Lighting, Inc. LS-22072 Lamps-Table Lamps 334332

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454250
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454250

Suppliers

Company
Product
Description
Supplier Links
LS-22072 Lamps-Table Lamps - 334332 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22072 Lamps-Table Lamps
334332
LS-22072 Lamps-Table Lamps 334332
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454250

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675454250

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334332
Product Name LS-22072 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details