Capital Lighting, Inc. LS-22189 Lamps-Table Lamps 334329

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.75 Bulb Type: CFL Qty: 1 Wattage: 23 Weight: 12 Product Name: One Light Table Lamp UPC: 088675456018 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.75 Bulb Type: CFL Qty: 1 Wattage: 23 Weight: 12 Product Name: One Light Table Lamp UPC: 088675456018 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-22189 Lamps-Table Lamps - 334329 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22189 Lamps-Table Lamps
334329
LS-22189 Lamps-Table Lamps 334329
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.75 Bulb Type: CFL Qty: 1 Wattage: 23 Weight: 12 Product Name: One Light Table Lamp UPC: 088675456018 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Weight: 12
Product Name: One Light Table Lamp
UPC: 088675456018
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334329
Product Name LS-22189 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details