Capital Lighting, Inc. LS-22200C Lamps-Desk/Piano Lamps 334326

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 20.00 Bulb Type: LED Qty: 36 Wattage: 0.08 Weight: 4.3 Product Name: Led Desk Lamp UPC: 088675456254 Category: Desk Lamp Safety Rating: UL,ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 20.00 Bulb Type: LED Qty: 36 Wattage: 0.08 Weight: 4.3 Product Name: Led Desk Lamp UPC: 088675456254 Category: Desk Lamp Safety Rating: UL,ETL

Suppliers

Company
Product
Description
Supplier Links
LS-22200C Lamps-Desk/Piano Lamps - 334326 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22200C Lamps-Desk/Piano Lamps
334326
LS-22200C Lamps-Desk/Piano Lamps 334326
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 20.00 Bulb Type: LED Qty: 36 Wattage: 0.08 Weight: 4.3 Product Name: Led Desk Lamp UPC: 088675456254 Category: Desk Lamp Safety Rating: UL,ETL

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 20.00
Bulb
Type: LED
Qty: 36
Wattage: 0.08
Weight: 4.3
Product Name: Led Desk Lamp
UPC: 088675456254
Category: Desk Lamp
Safety Rating: UL,ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334326
Product Name LS-22200C Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details