Capital Lighting, Inc. LS-22997 Lamps-Table Lamps 334323

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675454007
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675454007

Suppliers

Company
Product
Description
Supplier Links
LS-22997 Lamps-Table Lamps - 334323 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22997 Lamps-Table Lamps
334323
LS-22997 Lamps-Table Lamps 334323
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675454007

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 31.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675454007

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334323
Product Name LS-22997 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details