Capital Lighting, Inc. LS-5430 Flush Mounts-Other 334322

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.25 Length 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flush Mount Ceiling Light UPC: 088675451785
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.25 Length 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flush Mount Ceiling Light UPC: 088675451785

Suppliers

Company
Product
Description
Supplier Links
LS-5430 Flush Mounts-Other - 334322 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5430 Flush Mounts-Other
334322
LS-5430 Flush Mounts-Other 334322
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.25 Length 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flush Mount Ceiling Light UPC: 088675451785

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.25
Length 4.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Flush Mount Ceiling Light
UPC: 088675451785

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334322
Product Name LS-5430 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details