Capital Lighting, Inc. LS-22110PURP Lamps-Desk/Piano Lamps 334315

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Purple Product Name: One Light Desk Lamp UPC: 088675454717
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Purple Product Name: One Light Desk Lamp UPC: 088675454717

Suppliers

Company
Product
Description
Supplier Links
LS-22110PURP Lamps-Desk/Piano Lamps - 334315 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22110PURP Lamps-Desk/Piano Lamps
334315
LS-22110PURP Lamps-Desk/Piano Lamps 334315
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Purple Product Name: One Light Desk Lamp UPC: 088675454717

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Purple
Product Name: One Light Desk Lamp
UPC: 088675454717

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334315
Product Name LS-22110PURP Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details