Capital Lighting, Inc. LS-22080 Lamps-Table Lamps 334314

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 18.00 Bulb Type: LED Wattage: 0.06 Finish: Chrome Product Name: LED Table Lamp UPC: 088675454359
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 18.00 Bulb Type: LED Wattage: 0.06 Finish: Chrome Product Name: LED Table Lamp UPC: 088675454359

Suppliers

Company
Product
Description
Supplier Links
LS-22080 Lamps-Table Lamps - 334314 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22080 Lamps-Table Lamps
334314
LS-22080 Lamps-Table Lamps 334314
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 18.00 Bulb Type: LED Wattage: 0.06 Finish: Chrome Product Name: LED Table Lamp UPC: 088675454359

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 18.00
Bulb
Type: LED
Wattage: 0.06
Finish: Chrome
Product Name: LED Table Lamp
UPC: 088675454359

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334314
Product Name LS-22080 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details