Capital Lighting, Inc. LS-22092 Lamps-Table Lamps 334313

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Product Name: One Light Table Lamp UPC: 088675454434
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Product Name: One Light Table Lamp UPC: 088675454434

Suppliers

Company
Product
Description
Supplier Links
LS-22092 Lamps-Table Lamps - 334313 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22092 Lamps-Table Lamps
334313
LS-22092 Lamps-Table Lamps 334313
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Product Name: One Light Table Lamp UPC: 088675454434

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel/Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675454434

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334313
Product Name LS-22092 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details