Capital Lighting, Inc. LS-22110H/PINK Lamps-Desk/Piano Lamps 334312

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Pink Product Name: One Light Desk Lamp UPC: 088675454724
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Pink Product Name: One Light Desk Lamp UPC: 088675454724

Suppliers

Company
Product
Description
Supplier Links
LS-22110H/PINK Lamps-Desk/Piano Lamps - 334312 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22110H/PINK Lamps-Desk/Piano Lamps
334312
LS-22110H/PINK Lamps-Desk/Piano Lamps 334312
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Pink Product Name: One Light Desk Lamp UPC: 088675454724

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Pink
Product Name: One Light Desk Lamp
UPC: 088675454724

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334312
Product Name LS-22110H/PINK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details