Capital Lighting, Inc. LS-22093 Lamps-Table Lamps 334311

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Product Name: One Light Table Lamp UPC: 088675454441
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Product Name: One Light Table Lamp UPC: 088675454441

Suppliers

Company
Product
Description
Supplier Links
LS-22093 Lamps-Table Lamps - 334311 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22093 Lamps-Table Lamps
334311
LS-22093 Lamps-Table Lamps 334311
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Product Name: One Light Table Lamp UPC: 088675454441

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel/Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675454441

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334311
Product Name LS-22093 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details