Capital Lighting, Inc. LS-22112BLK Lamps-Table Lamps 334309

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 6 Product Name: One Light Table Lamp UPC: 0886754540885 Category: Table Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 6 Product Name: One Light Table Lamp UPC: 0886754540885 Category: Table Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-22112BLK Lamps-Table Lamps - 334309 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22112BLK Lamps-Table Lamps
334309
LS-22112BLK Lamps-Table Lamps 334309
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 6 Product Name: One Light Table Lamp UPC: 0886754540885 Category: Table Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Weight: 6
Product Name: One Light Table Lamp
UPC: 0886754540885
Category: Table Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334309
Product Name LS-22112BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details