Capital Lighting, Inc. LS-22150 Lamps-Table Lamps 334306

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 30.25 Bulb Type: Medium Qty: 3 Wattage: 40 Weight: 13 Product Name: Three Light Table Lamp UPC: 088675455455 Category: Table Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 30.25 Bulb Type: Medium Qty: 3 Wattage: 40 Weight: 13 Product Name: Three Light Table Lamp UPC: 088675455455 Category: Table Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-22150 Lamps-Table Lamps - 334306 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22150 Lamps-Table Lamps
334306
LS-22150 Lamps-Table Lamps 334306
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 30.25 Bulb Type: Medium Qty: 3 Wattage: 40 Weight: 13 Product Name: Three Light Table Lamp UPC: 088675455455 Category: Table Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 30.25
Bulb
Type: Medium
Qty: 3
Wattage: 40
Weight: 13
Product Name: Three Light Table Lamp
UPC: 088675455455
Category: Table Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334306
Product Name LS-22150 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details