Capital Lighting, Inc. LS-22160 Lamps-Table Lamps 334305

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 13 Weight: 8 Product Name: One Light Table Lamp UPC: 088675455646 Category: Table Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 13 Weight: 8 Product Name: One Light Table Lamp UPC: 088675455646 Category: Table Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-22160 Lamps-Table Lamps - 334305 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22160 Lamps-Table Lamps
334305
LS-22160 Lamps-Table Lamps 334305
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 13 Weight: 8 Product Name: One Light Table Lamp UPC: 088675455646 Category: Table Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Weight: 8
Product Name: One Light Table Lamp
UPC: 088675455646
Category: Table Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334305
Product Name LS-22160 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details