Capital Lighting, Inc. LS-22152 Lamps-Table Lamps 334303

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 40 Weight: 15 Product Name: Four Light Table Lamp UPC: 088675455493 Category: Table Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 40 Weight: 15 Product Name: Four Light Table Lamp UPC: 088675455493 Category: Table Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-22152 Lamps-Table Lamps - 334303 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22152 Lamps-Table Lamps
334303
LS-22152 Lamps-Table Lamps 334303
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 40 Weight: 15 Product Name: Four Light Table Lamp UPC: 088675455493 Category: Table Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 33.00
Bulb
Type: Medium
Qty: 4
Wattage: 40
Weight: 15
Product Name: Four Light Table Lamp
UPC: 088675455493
Category: Table Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334303
Product Name LS-22152 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details