Capital Lighting, Inc. LS-22153 Lamps-Table Lamps 334301

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.50 Bulb Type: CFL Qty: 2 Wattage: 13 Weight: 12 Product Name: Two Light Table Lamp UPC: 088675455516 Category: Table Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.50 Bulb Type: CFL Qty: 2 Wattage: 13 Weight: 12 Product Name: Two Light Table Lamp UPC: 088675455516 Category: Table Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-22153 Lamps-Table Lamps - 334301 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22153 Lamps-Table Lamps
334301
LS-22153 Lamps-Table Lamps 334301
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.50 Bulb Type: CFL Qty: 2 Wattage: 13 Weight: 12 Product Name: Two Light Table Lamp UPC: 088675455516 Category: Table Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 29.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Weight: 12
Product Name: Two Light Table Lamp
UPC: 088675455516
Category: Table Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334301
Product Name LS-22153 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details