Capital Lighting, Inc. LS-22155 Lamps-Table Lamps 334300

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Weight: 10 Product Name: One Light Table Lamp UPC: 088675455523 Category: Tamble Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Weight: 10 Product Name: One Light Table Lamp UPC: 088675455523 Category: Tamble Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-22155 Lamps-Table Lamps - 334300 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22155 Lamps-Table Lamps
334300
LS-22155 Lamps-Table Lamps 334300
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Weight: 10 Product Name: One Light Table Lamp UPC: 088675455523 Category: Tamble Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Weight: 10
Product Name: One Light Table Lamp
UPC: 088675455523
Category: Tamble Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334300
Product Name LS-22155 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details