Capital Lighting, Inc. 6931-357 Sconces-Single Glass 334298

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
6931-357 Sconces-Single Glass - 334298 - Capital Lighting, Inc.
Columbus, OH, USA
6931-357 Sconces-Single Glass
334298
6931-357 Sconces-Single Glass 334298
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 5.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Oxide
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334298
Product Name 6931-357 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details